Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C7872FE000

Description
78.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
78.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231227517873-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231227517873-ND
Chip Resistor - Surface Mount 231227517873-ND
78.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

78.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcs 0402-50 1% E0 78K7 Vishay - 64P4345 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-50 1% E0 78K7 Vishay
64P4345
Mcs 0402-50 1% E0 78K7 Vishay 64P4345
MCS 0402-50 1% E0 78K7

MCS 0402-50 1% E0 78K7

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 231227517873-ND 64P4345
Product Name Chip Resistor - Surface Mount Mcs 0402-50 1% E0 78K7 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details