Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C7502FE000

Description
75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1591-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1591-6-ND
Chip Resistor - Surface Mount 749-1591-6-ND
75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1591-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1591-2-ND
Chip Resistor - Surface Mount 749-1591-2-ND
75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1591-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1591-1-ND
Chip Resistor - Surface Mount 749-1591-1-ND
75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 063W Resistor - 52-MCS04020C7502FE000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 063W Resistor
52-MCS04020C7502FE000
SMD 063W Resistor 52-MCS04020C7502FE000
Thin Film Resistors - SMD .063W 75Kohms 1% 0402 50ppm Product overview: MCS04020C7502FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C7502FE00 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .063W 75Kohms 1% 0402 50ppm Product overview: MCS04020C7502FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C7502FE000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors- Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors- Chip Resistor - Surface Mount
Resistors- Chip Resistor - Surface Mount
Manufacturer: Vishay Category: Resistors- Chip Resistor - Surface Mount Series: MCS - Professional Package: Tape & Reel (TR)/ Cut Tape (CT) Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Operating Temperature: -55°C ~ 155°C Composition: Thin Film Resistance: 75 kOhms Base Product Number: MCS0402

Manufacturer: Vishay
Category: Resistors- Chip Resistor - Surface Mount
Series: MCS - Professional
Package: Tape & Reel (TR)/ Cut Tape (CT)
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Operating Temperature: -55°C ~ 155°C
Composition: Thin Film
Resistance: 75 kOhms
Base Product Number: MCS0402

Buy Now Datasheet
Res, 75K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 84AH6352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
84AH6352
Res, 75K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay 84AH6352
RES, 75K, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 75K, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1591-6-ND 52-MCS04020C7502FE000 84AH6352
Product Name Chip Resistor - Surface Mount SMD 063W Resistor Resistors- Chip Resistor - Surface Mount Res, 75K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details