Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C7500FE000

Description
750 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
750 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1590-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1590-2-ND
Chip Resistor - Surface Mount 749-1590-2-ND
750 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

750 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1590-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1590-1-ND
Chip Resistor - Surface Mount 749-1590-1-ND
750 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

750 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1590-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1590-6-ND
Chip Resistor - Surface Mount 749-1590-6-ND
750 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

750 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCS04020C7500FE000 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCS04020C7500FE000
Resistors - Chip Resistor - Surface Mount MCS04020C7500FE000
RES 750 OHM 1% 1/16W 0402

RES 750 OHM 1% 1/16W 0402

Supplier's Site
Mcs 0402-50 1% E0 750R Vishay - 64P4343 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-50 1% E0 750R Vishay
64P4343
Mcs 0402-50 1% E0 750R Vishay 64P4343
MCS 0402-50 1% E0 750R

MCS 0402-50 1% E0 750R

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1590-2-ND MCS04020C7500FE000 64P4343
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Mcs 0402-50 1% E0 750R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details