Vishay Intertechnology, Inc. Surface Mount Resistors MCS04020C6801FE000

Description
Vishay MCS04020C6801FE000 Resistor
Request a Quote Datasheet
Description
Vishay MCS04020C6801FE000 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 667620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667620
Surface Mount Resistors 667620
Vishay MCS04020C6801FE000 Resistor

Vishay MCS04020C6801FE000 Resistor

Supplier's Site
Chip Resistor - Surface Mount - 749-1588-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1588-2-ND
Chip Resistor - Surface Mount 749-1588-2-ND
6.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

6.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1588-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1588-6-ND
Chip Resistor - Surface Mount 749-1588-6-ND
6.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

6.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1588-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1588-1-ND
Chip Resistor - Surface Mount 749-1588-1-ND
6.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

6.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCS04020C6801FE000 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCS04020C6801FE000
Resistors - Chip Resistor - Surface Mount MCS04020C6801FE000
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Res, 6K8, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 84AH6350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
84AH6350
Res, 6K8, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay 84AH6350
RES, 6K8, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 6K8, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 667620 749-1588-2-ND MCS04020C6801FE000 84AH6350
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 6K8, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402
Resistance Range 6800 ohms 6800 ohms
Tolerance 0.0100 +/- % 1 +/- %
Power Rating 0.1000 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details