Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C6800FE000

Description
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1587-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1587-1-ND
Chip Resistor - Surface Mount 749-1587-1-ND
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1587-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1587-2-ND
Chip Resistor - Surface Mount 749-1587-2-ND
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1587-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1587-6-ND
Chip Resistor - Surface Mount 749-1587-6-ND
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 680R, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 84AH6349 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
84AH6349
Res, 680R, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay 84AH6349
RES, 680R, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 680R, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCS04020C6800FE000 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCS04020C6800FE000
Resistors - Chip Resistor - Surface Mount MCS04020C6800FE000
RES 680 OHM 1% 1/16W 0402

RES 680 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 749-1587-1-ND 84AH6349 MCS04020C6800FE000
Product Name Chip Resistor - Surface Mount Res, 680R, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric)
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers