Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C5909FE000

Description
59 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
59 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCS04020C5909FE000-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS04020C5909FE000-ND
Chip Resistor - Surface Mount MCS04020C5909FE000-ND
59 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

59 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcs 0402-50 1% E0 59R Vishay - 64P4333 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-50 1% E0 59R Vishay
64P4333
Mcs 0402-50 1% E0 59R Vishay 64P4333
MCS 0402-50 1% E0 59R

MCS 0402-50 1% E0 59R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MCS04020C5909FE000-ND 64P4333
Product Name Chip Resistor - Surface Mount Mcs 0402-50 1% E0 59R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details