Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C5111FE000

Description
5.11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
5.11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231227515112-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231227515112-ND
Chip Resistor - Surface Mount 231227515112-ND
5.11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

5.11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcs 0402-50 1% E0 5K11 Vishay - 75M1833 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-50 1% E0 5K11 Vishay
75M1833
Mcs 0402-50 1% E0 5K11 Vishay 75M1833
MCS 0402-50 1% E0 5K11

MCS 0402-50 1% E0 5K11

Supplier's Site
Resistors - Chip Resistor - Surface Mount - MCS04020C5111FE000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCS04020C5111FE000
Resistors - Chip Resistor - Surface Mount MCS04020C5111FE000
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 231227515112-ND 75M1833 MCS04020C5111FE000
Product Name Chip Resistor - Surface Mount Mcs 0402-50 1% E0 5K11 Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD393GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers