Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MCS04020C5101FE000 MCS04020C5101FE000

Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 763879-MCS04020C5101 FE000 Series: MCS 0402 - Professional Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Package: 0402 (1005 Metric) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 5.1k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.015" (0.37mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 763879-MCS04020C5101 FE000 Series: MCS 0402 - Professional Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Package: 0402 (1005 Metric) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 5.1k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.015" (0.37mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCS04020C5101FE000
763879-MCS04020C5101FE000
Chip Resistor - Surface Mount - MCS04020C5101FE000 763879-MCS04020C5101FE000
Manufacturer: Vishay Beyschlag Win Source Part Number: 763879-MCS04020C5101 FE000 Series: MCS 0402 - Professional Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Package: 0402 (1005 Metric) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 5.1k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.015" (0.37mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Beyschlag
Win Source Part Number: 763879-MCS04020C5101FE000
Series: MCS 0402 - Professional
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Package: 0402 (1005 Metric)
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 5.1k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.015" (0.37mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Chip Resistor - Surface Mount - 231227515102-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231227515102-ND
Chip Resistor - Surface Mount 231227515102-ND
5.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

5.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD MCS 0402-50 1% E0 5K1 Product overview: MCS04020C5101FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C5101FE00 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD MCS 0402-50 1% E0 5K1 Product overview: MCS04020C5101FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C5101FE000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 5.1K OHM 1% 1/10W 0402 - 878-MCS04020C5101FE000 - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.1K OHM 1% 1/10W 0402
878-MCS04020C5101FE000
RES SMD 5.1K OHM 1% 1/10W 0402 878-MCS04020C5101FE000
RES SMD 5.1K OHM 1% 1/10W 0402

RES SMD 5.1K OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 763879-MCS04020C5101FE000 231227515102-ND 52-MCS04020C5101FE000 878-MCS04020C5101FE000
Product Name Chip Resistor - Surface Mount - MCS04020C5101FE000 Chip Resistor - Surface Mount SMD Resistor RES SMD 5.1K OHM 1% 1/10W 0402
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip); Thin Film
Resistance Range 5100 ohms 5100 ohms 5100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1000 watts 0.0630 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details