Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C4993FE000

Description
499 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
499 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1584-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1584-1-ND
Chip Resistor - Surface Mount 749-1584-1-ND
499 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

499 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1584-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1584-2-ND
Chip Resistor - Surface Mount 749-1584-2-ND
499 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

499 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1584-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1584-6-ND
Chip Resistor - Surface Mount 749-1584-6-ND
499 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

499 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS04020C4993FE000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS04020C4993FE000
Chip Resistor - Surface Mount MCS04020C4993FE000
RES 499K OHM 1% 1/16W 0402

RES 499K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 499K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 84AH6347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
84AH6347
Res, 499K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay 84AH6347
RES, 499K, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 499K, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 749-1584-1-ND MCS04020C4993FE000 84AH6347
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 499K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details