Vishay Precision Group Surface Mount Resistors MCS04020C4703FE000

Description
Vishay MCS04020C4703FE000 Resistor
Request a Quote Datasheet
Description
Vishay MCS04020C4703FE000 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 667618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667618
Surface Mount Resistors 667618
Vishay MCS04020C4703FE000 Resistor

Vishay MCS04020C4703FE000 Resistor

Supplier's Site
Chip Resistor - Surface Mount - 749-1582-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1582-2-ND
Chip Resistor - Surface Mount 749-1582-2-ND
470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1582-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1582-1-ND
Chip Resistor - Surface Mount 749-1582-1-ND
470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1582-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1582-6-ND
Chip Resistor - Surface Mount 749-1582-6-ND
470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS04020C4703FE000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS04020C4703FE000
Chip Resistor - Surface Mount MCS04020C4703FE000
RES SMD 470K OHM 1% 1/10W 0402

RES SMD 470K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCS04020C4703FE000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCS04020C4703FE000
Resistors - Chip Resistor - Surface Mount MCS04020C4703FE000
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Res, 470K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 84AH6346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
84AH6346
Res, 470K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay 84AH6346
RES, 470K, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 470K, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 667618 749-1582-2-ND MCS04020C4703FE000 MCS04020C4703FE000 84AH6346
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 470K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402
Resistance Range 470000 ohms 470000 ohms 470000 ohms
Tolerance 0.0100 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3483FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9240 ohms
View Details
2 suppliers