Vishay Precision Group Chip Resistor - Surface Mount MCS04020C4702FE000

Description
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1581-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1581-1-ND
Chip Resistor - Surface Mount 749-1581-1-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1581-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1581-2-ND
Chip Resistor - Surface Mount 749-1581-2-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1581-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1581-6-ND
Chip Resistor - Surface Mount 749-1581-6-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCS04020C4702FE000 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCS04020C4702FE000
Resistors - Chip Resistor - Surface Mount MCS04020C4702FE000
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Chip Resistor - Surface Mount - MCS04020C4702FE000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS04020C4702FE000
Chip Resistor - Surface Mount MCS04020C4702FE000
RES 47K OHM 1% 1/16W 0402

RES 47K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 47K, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay - 96Y9397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay
96Y9397
Res, 47K, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay 96Y9397
RES, 47K, 1%, 50V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47kohm; Product Range:MCS Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 47K, 1%, 50V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47kohm; Product Range:MCS Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 749-1581-1-ND MCS04020C4702FE000 MCS04020C4702FE000 96Y9397
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47K, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details