Vishay Intertechnology, Inc. Mcs 0402-50 1% E0 4M3 Vishay MCS04020C4304FE000

Description
MCS 0402-50 1% E0 4M3
Datasheet
Description
MCS 0402-50 1% E0 4M3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcs 0402-50 1% E0 4M3 Vishay - 64P4308 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-50 1% E0 4M3 Vishay
64P4308
Mcs 0402-50 1% E0 4M3 Vishay 64P4308
MCS 0402-50 1% E0 4M3

MCS 0402-50 1% E0 4M3

Supplier's Site
Chip Resistor - Surface Mount - MCS04020C4304FE000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS04020C4304FE000
Chip Resistor - Surface Mount MCS04020C4304FE000
RES 4.3M OHM 1% 1/16W 0402

RES 4.3M OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 64P4308 MCS04020C4304FE000
Product Name Mcs 0402-50 1% E0 4M3 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor
Mounting / Packaging 0402
Technology / Construction Thin Film (Chip)
Resistance Range 0.0043 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers