Vishay Intertechnology, Inc. Mcs 0402-50 1% E0 3M32 Vishay MCS04020C3324FE000

Description
MCS 0402-50 1% E0 3M32
Datasheet
Description
MCS 0402-50 1% E0 3M32
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcs 0402-50 1% E0 3M32 Vishay - 64P4292 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-50 1% E0 3M32 Vishay
64P4292
Mcs 0402-50 1% E0 3M32 Vishay 64P4292
MCS 0402-50 1% E0 3M32

MCS 0402-50 1% E0 3M32

Supplier's Site
Chip Resistor - Surface Mount - MCS04020C3324FE000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS04020C3324FE000
Chip Resistor - Surface Mount MCS04020C3324FE000
RES 3.32M OHM 1% 1/16W 0402

RES 3.32M OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 64P4292 MCS04020C3324FE000
Product Name Mcs 0402-50 1% E0 3M32 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor
Mounting / Packaging 0402
Technology / Construction Thin Film (Chip)
Resistance Range 0.0033 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567551P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers