Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C3309FE000

Description
33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1576-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1576-2-ND
Chip Resistor - Surface Mount 749-1576-2-ND
33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1576-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1576-6-ND
Chip Resistor - Surface Mount 749-1576-6-ND
33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1576-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1576-1-ND
Chip Resistor - Surface Mount 749-1576-1-ND
33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 33R, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 84AH6342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
84AH6342
Res, 33R, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay 84AH6342
RES, 33R, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 33R, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1576-2-ND 84AH6342
Product Name Chip Resistor - Surface Mount Res, 33R, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details