Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C3302FE000

Description
33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1574-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1574-2-ND
Chip Resistor - Surface Mount 749-1574-2-ND
33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1574-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1574-1-ND
Chip Resistor - Surface Mount 749-1574-1-ND
33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1574-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1574-6-ND
Chip Resistor - Surface Mount 749-1574-6-ND
33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 33K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 84AH6340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
84AH6340
Res, 33K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay 84AH6340
RES, 33K, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 33K, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1574-2-ND 84AH6340
Product Name Chip Resistor - Surface Mount Res, 33K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details