Vishay Precision Group SMD 063W Resistor MCS04020C3300FE000

Description
Thin Film Resistors - SMD .063W 330ohms 1% 0402 50ppm Product overview: MCS04020C3300FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C3300FE00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .063W 330ohms 1% 0402 50ppm Product overview: MCS04020C3300FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C3300FE00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 063W Resistor - 52-MCS04020C3300FE000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 063W Resistor
52-MCS04020C3300FE000
SMD 063W Resistor 52-MCS04020C3300FE000
Thin Film Resistors - SMD .063W 330ohms 1% 0402 50ppm Product overview: MCS04020C3300FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C3300FE00 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .063W 330ohms 1% 0402 50ppm Product overview: MCS04020C3300FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C3300FE000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 667617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667617
Surface Mount Resistors 667617
Vishay MCS04020C3300FE000 Resistor

Vishay MCS04020C3300FE000 Resistor

Supplier's Site
Chip Resistor - Surface Mount - 749-1572-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1572-1-ND
Chip Resistor - Surface Mount 749-1572-1-ND
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1572-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1572-6-ND
Chip Resistor - Surface Mount 749-1572-6-ND
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1572-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1572-2-ND
Chip Resistor - Surface Mount 749-1572-2-ND
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 330R, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 84AH6338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
84AH6338
Res, 330R, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay 84AH6338
RES, 330R, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 330R, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCS04020C3300FE000 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCS04020C3300FE000
Resistors - Chip Resistor - Surface Mount MCS04020C3300FE000
RES 330 OHM 1% 1/16W 0402

RES 330 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-MCS04020C3300FE000 667617 749-1572-1-ND 84AH6338 MCS04020C3300FE000
Product Name SMD 063W Resistor Surface Mount Resistors Chip Resistor - Surface Mount Res, 330R, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details