VISHAY INTERTECHNOLOGY, INC.
MCS04020C3164FE000 -- MCS 0402-50 1% E0 3M16 VISHAY
Vishay Intertechnology, Inc.
Mcs 0402-50 1% E0 3M16 Vishay
MCS04020C3164FE000
Description
MCS 0402-50 1% E0 3M16
Description
MCS 0402-50 1% E0 3M16
Suppliers
Mcs 0402-50 1% E0 3M16 Vishay
64P4288
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
64P4288 |
|
Product Name
|
Mcs 0402-50 1% E0 3M16 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
200000 ohms
Tolerance
0.1000 +/- %
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
5.00E-4 ohms
Power Rating
5 watts
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details