Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C2749FE000

Description
RES 27.4 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 27.4 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCS04020C2749FE000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C2749FE000CT-ND
Chip Resistor - Surface Mount 749-MCS04020C2749FE000CT-ND
RES 27.4 OHM 1% 1/16W 0402

RES 27.4 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020C2749FE000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C2749FE000TR-ND
Chip Resistor - Surface Mount 749-MCS04020C2749FE000TR-ND
27.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

27.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020C2749FE000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C2749FE000DKR-ND
Chip Resistor - Surface Mount 749-MCS04020C2749FE000DKR-ND
RES 27.4 OHM 1% 1/16W 0402

RES 27.4 OHM 1% 1/16W 0402

Buy Now Datasheet
Mcs 0402-50 1% E0 27R4 Vishay - 64P4275 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-50 1% E0 27R4 Vishay
64P4275
Mcs 0402-50 1% E0 27R4 Vishay 64P4275
MCS 0402-50 1% E0 27R4

MCS 0402-50 1% E0 27R4

Supplier's Site
Chip Resistor - Surface Mount - MCS04020C2749FE000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS04020C2749FE000
Chip Resistor - Surface Mount MCS04020C2749FE000
RES 27.4 OHM 1% 1/16W 0402

RES 27.4 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 749-MCS04020C2749FE000CT-ND 64P4275 MCS04020C2749FE000
Product Name Chip Resistor - Surface Mount Mcs 0402-50 1% E0 27R4 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details