Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C2402FE000

Description
RES 24K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 24K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCS04020C2402FE000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C2402FE000DKR-ND
Chip Resistor - Surface Mount 749-MCS04020C2402FE000DKR-ND
RES 24K OHM 1% 1/16W 0402

RES 24K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020C2402FE000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C2402FE000CT-ND
Chip Resistor - Surface Mount 749-MCS04020C2402FE000CT-ND
RES 24K OHM 1% 1/16W 0402

RES 24K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020C2402FE000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C2402FE000TR-ND
Chip Resistor - Surface Mount 749-MCS04020C2402FE000TR-ND
24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcs 0402-50 1% E0 24K Vishay - 64P4267 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-50 1% E0 24K Vishay
64P4267
Mcs 0402-50 1% E0 24K Vishay 64P4267
MCS 0402-50 1% E0 24K

MCS 0402-50 1% E0 24K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCS04020C2402FE000DKR-ND 64P4267
Product Name Chip Resistor - Surface Mount Mcs 0402-50 1% E0 24K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 3-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9860 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details