Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C2203FE000

Description
220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1566-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1566-6-ND
Chip Resistor - Surface Mount 749-1566-6-ND
220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1566-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1566-1-ND
Chip Resistor - Surface Mount 749-1566-1-ND
220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1566-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1566-2-ND
Chip Resistor - Surface Mount 749-1566-2-ND
220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 220K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 84AH6335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
84AH6335
Res, 220K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay 84AH6335
RES, 220K, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 220K, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCS04020C2203FE000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCS04020C2203FE000
Resistors - Chip Resistor - Surface Mount MCS04020C2203FE000
RES 220K OHM 1% 1/16W 0402

RES 220K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 749-1566-6-ND 84AH6335 MCS04020C2203FE000
Product Name Chip Resistor - Surface Mount Res, 220K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details