Vishay MCS04020C2202FE000 Resistor
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
RES, 22K, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 667616 | 749-1565-1-ND | 84AH6334 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 22K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402; 0402 | 0402 |
| Resistance Range | 22000 ohms | ||
| Tolerance | 0.0100 +/- % | 1 +/- % | |
| Power Rating | 0.1000 watts | 0.0630 watts |