Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C2201FE000

Description
2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1564-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1564-6-ND
Chip Resistor - Surface Mount 749-1564-6-ND
2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1564-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1564-2-ND
Chip Resistor - Surface Mount 749-1564-2-ND
2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1564-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1564-1-ND
Chip Resistor - Surface Mount 749-1564-1-ND
2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 2K2, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 84AH6333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
84AH6333
Res, 2K2, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay 84AH6333
RES, 2K2, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 2K2, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1564-6-ND 84AH6333
Product Name Chip Resistor - Surface Mount Res, 2K2, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details