Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C2152FE000

Description
RES 21.5K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 21.5K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCS04020C2152FE000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C2152FE000CT-ND
Chip Resistor - Surface Mount 749-MCS04020C2152FE000CT-ND
RES 21.5K OHM 1% 1/16W 0402

RES 21.5K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020C2152FE000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C2152FE000TR-ND
Chip Resistor - Surface Mount 749-MCS04020C2152FE000TR-ND
21.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

21.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020C2152FE000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C2152FE000DKR-ND
Chip Resistor - Surface Mount 749-MCS04020C2152FE000DKR-ND
RES 21.5K OHM 1% 1/16W 0402

RES 21.5K OHM 1% 1/16W 0402

Buy Now Datasheet
Mcs 0402-50 1% E0 21K5 Vishay - 64P4258 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-50 1% E0 21K5 Vishay
64P4258
Mcs 0402-50 1% E0 21K5 Vishay 64P4258
MCS 0402-50 1% E0 21K5

MCS 0402-50 1% E0 21K5

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCS04020C2152FE000CT-ND 64P4258
Product Name Chip Resistor - Surface Mount Mcs 0402-50 1% E0 21K5 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details