Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C1961FE000

Description
RES 1.96K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 1.96K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCS04020C1961FE000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C1961FE000DKR-ND
Chip Resistor - Surface Mount 749-MCS04020C1961FE000DKR-ND
RES 1.96K OHM 1% 1/16W 0402

RES 1.96K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020C1961FE000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C1961FE000TR-ND
Chip Resistor - Surface Mount 749-MCS04020C1961FE000TR-ND
1.96 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

1.96 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020C1961FE000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C1961FE000CT-ND
Chip Resistor - Surface Mount 749-MCS04020C1961FE000CT-ND
RES 1.96K OHM 1% 1/16W 0402

RES 1.96K OHM 1% 1/16W 0402

Buy Now Datasheet
Mcs 0402-50 1% E0 1K96 Vishay - 64P4248 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-50 1% E0 1K96 Vishay
64P4248
Mcs 0402-50 1% E0 1K96 Vishay 64P4248
MCS 0402-50 1% E0 1K96

MCS 0402-50 1% E0 1K96

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCS04020C1961FE000DKR-ND 64P4248
Product Name Chip Resistor - Surface Mount Mcs 0402-50 1% E0 1K96 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567541P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details