Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C1873FE000

Description
187 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
187 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCS04020C1873FE000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C1873FE000TR-ND
Chip Resistor - Surface Mount 749-MCS04020C1873FE000TR-ND
187 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

187 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020C1873FE000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C1873FE000DKR-ND
Chip Resistor - Surface Mount 749-MCS04020C1873FE000DKR-ND
RES 187K OHM 1% 1/16W 0402

RES 187K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020C1873FE000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C1873FE000CT-ND
Chip Resistor - Surface Mount 749-MCS04020C1873FE000CT-ND
RES 187K OHM 1% 1/16W 0402

RES 187K OHM 1% 1/16W 0402

Buy Now Datasheet
Mcs 0402-50 1% E0 187K Vishay - 64P4246 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-50 1% E0 187K Vishay
64P4246
Mcs 0402-50 1% E0 187K Vishay 64P4246
MCS 0402-50 1% E0 187K

MCS 0402-50 1% E0 187K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCS04020C1873FE000TR-ND 64P4246
Product Name Chip Resistor - Surface Mount Mcs 0402-50 1% E0 187K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers