Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C1870FE000

Description
187 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
187 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231227511871-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231227511871-ND
Chip Resistor - Surface Mount 231227511871-ND
187 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

187 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcs 0402-50 1% E0 187R Vishay - 64P4245 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-50 1% E0 187R Vishay
64P4245
Mcs 0402-50 1% E0 187R Vishay 64P4245
MCS 0402-50 1% E0 187R

MCS 0402-50 1% E0 187R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 231227511871-ND 64P4245
Product Name Chip Resistor - Surface Mount Mcs 0402-50 1% E0 187R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details