Vishay Intertechnology, Inc. Mcs 0402-50 1% E0 1M74 Vishay MCS04020C1744FE000

Description
MCS 0402-50 1% E0 1M74
Description
MCS 0402-50 1% E0 1M74

Suppliers

Company
Product
Description
Supplier Links
Mcs 0402-50 1% E0 1M74 Vishay - 64P4240 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-50 1% E0 1M74 Vishay
64P4240
Mcs 0402-50 1% E0 1M74 Vishay 64P4240
MCS 0402-50 1% E0 1M74

MCS 0402-50 1% E0 1M74

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64P4240
Product Name Mcs 0402-50 1% E0 1M74 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers