Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C1540FE000

Description
154 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
154 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231227511541-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231227511541-ND
Chip Resistor - Surface Mount 231227511541-ND
154 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

154 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcs 0402-50 1% E0 154R Vishay - 64P4237 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-50 1% E0 154R Vishay
64P4237
Mcs 0402-50 1% E0 154R Vishay 64P4237
MCS 0402-50 1% E0 154R

MCS 0402-50 1% E0 154R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 231227511541-ND 64P4237
Product Name Chip Resistor - Surface Mount Mcs 0402-50 1% E0 154R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details