Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C1504FE000

Description
1.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1557-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1557-2-ND
Chip Resistor - Surface Mount 749-1557-2-ND
1.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

1.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1557-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1557-6-ND
Chip Resistor - Surface Mount 749-1557-6-ND
1.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

1.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1557-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1557-1-ND
Chip Resistor - Surface Mount 749-1557-1-ND
1.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

1.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 1M5, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 84AH6328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
84AH6328
Res, 1M5, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay 84AH6328
RES, 1M5, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 1M5, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCS04020C1504FE000 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCS04020C1504FE000
Resistors - Chip Resistor - Surface Mount MCS04020C1504FE000
RES 1.5M OHM 1% 1/16W 0402

RES 1.5M OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 749-1557-2-ND 84AH6328 MCS04020C1504FE000
Product Name Chip Resistor - Surface Mount Res, 1M5, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers