The Vishay 150K, 1%, 0.1W, 0402 Thin Film resistor is a professional-grade component designed for applications requiring high reliability and stability, such as telecommunications, medical equipment, and high-end electronics. It features a resistance tolerance of ±1% and a rated power dissipation of 0.1W. The operating temperature range is from -55 °C to 155 °C, making it suitable for a variety of environments. This resistor is RoHS compliant, ensuring it meets environmental standards. The thin film technology provides excellent overall stability, with a temperature coefficient of ±50 ppm/K. This part is packaged in accordance with IEC standards, facilitating easy integration into electronic assemblies.
150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
RES, 150K, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES
RES 150K OHM 1% 1/16W 0402
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 749-1556-2-ND | 84AH6327 | MCS04020C1503FE000 |
| Product Name | Chip Resistor - Surface Mount | Res, 150K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 | |
| Tolerance | 1 +/- % | 1 +/- % |