Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C1502FE000

Description
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1555-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1555-2-ND
Chip Resistor - Surface Mount 749-1555-2-ND
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1555-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1555-1-ND
Chip Resistor - Surface Mount 749-1555-1-ND
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1555-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1555-6-ND
Chip Resistor - Surface Mount 749-1555-6-ND
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 15K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 84AH6326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
84AH6326
Res, 15K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay 84AH6326
RES, 15K, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 15K, 1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1555-2-ND 84AH6326
Product Name Chip Resistor - Surface Mount Res, 15K, 1%, 0.1W, 0402, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567561 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details