Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C1103FE000

Description
110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCS04020C1103FE000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C1103FE000TR-ND
Chip Resistor - Surface Mount 749-MCS04020C1103FE000TR-ND
110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020C1103FE000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C1103FE000DKR-ND
Chip Resistor - Surface Mount 749-MCS04020C1103FE000DKR-ND
110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020C1103FE000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020C1103FE000CT-ND
Chip Resistor - Surface Mount 749-MCS04020C1103FE000CT-ND
110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 110Kohm, 1%, 0.1W, Thin Film, 0402 Rohs Compliant Vishay - 33AK3297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110Kohm, 1%, 0.1W, Thin Film, 0402 Rohs Compliant Vishay
33AK3297
Res, 110Kohm, 1%, 0.1W, Thin Film, 0402 Rohs Compliant Vishay 33AK3297
RES, 110KOHM, 1%, 0.1W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 110KOHM, 1%, 0.1W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Mcs 0402-50 1% E0 110K Rohs Compliant Vishay - 64P4219 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-50 1% E0 110K Rohs Compliant Vishay
64P4219
Mcs 0402-50 1% E0 110K Rohs Compliant Vishay 64P4219
MCS 0402-50 1% E0 110K ROHS COMPLIANT: YES

MCS 0402-50 1% E0 110K ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-MCS04020C1103FE000TR-ND 33AK3297 64P4219
Product Name Chip Resistor - Surface Mount Res, 110Kohm, 1%, 0.1W, Thin Film, 0402 Rohs Compliant Vishay Mcs 0402-50 1% E0 110K Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567841 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details