Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020C1101FE000

Description
1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231227511102-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231227511102-ND
Chip Resistor - Surface Mount 231227511102-ND
1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcs 0402-50 1% E0 1K1 Vishay - 64P4218 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-50 1% E0 1K1 Vishay
64P4218
Mcs 0402-50 1% E0 1K1 Vishay 64P4218
MCS 0402-50 1% E0 1K1

MCS 0402-50 1% E0 1K1

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 231227511102-ND 64P4218
Product Name Chip Resistor - Surface Mount Mcs 0402-50 1% E0 1K1 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details