Vishay Precision Group SMD 063W Resistor MCS04020C1009FE000

Description
Thin Film Resistors - SMD .063W 10ohms 1% 0402 50ppm Product overview: MCS04020C1009FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C1009FE00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .063W 10ohms 1% 0402 50ppm Product overview: MCS04020C1009FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C1009FE00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 063W Resistor - 52-MCS04020C1009FE000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 063W Resistor
52-MCS04020C1009FE000
SMD 063W Resistor 52-MCS04020C1009FE000
Thin Film Resistors - SMD .063W 10ohms 1% 0402 50ppm Product overview: MCS04020C1009FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C1009FE00 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .063W 10ohms 1% 0402 50ppm Product overview: MCS04020C1009FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C1009FE000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1551-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1551-1-ND
Chip Resistor - Surface Mount 749-1551-1-ND
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1551-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1551-2-ND
Chip Resistor - Surface Mount 749-1551-2-ND
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1551-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1551-6-ND
Chip Resistor - Surface Mount 749-1551-6-ND
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1885632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885632
Surface Mount Resistors 1885632
Vishay MCS04020C1009FE000

Vishay MCS04020C1009FE000

Supplier's Site
Surface Mount Resistors - 1886054P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886054P
Surface Mount Resistors 1886054P
Vishay MCS04020C1009FE000

Vishay MCS04020C1009FE000

Supplier's Site
Surface Mount Resistors - 1886054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886054
Surface Mount Resistors 1886054
Vishay MCS04020C1009FE000

Vishay MCS04020C1009FE000

Supplier's Site
Res, 10R, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay - 96Y9395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay
96Y9395
Res, 10R, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay 96Y9395
RES, 10R, 1%, 50V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:MCS Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10R, 1%, 50V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:MCS Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCS04020C1009FE000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS04020C1009FE000
Chip Resistor - Surface Mount MCS04020C1009FE000
RES 10 OHM 1% 1/16W 0402

RES 10 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-MCS04020C1009FE000 749-1551-1-ND 1885632 1886054P 96Y9395 MCS04020C1009FE000
Product Name SMD 063W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 10R, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data