Vishay Precision Group Chip Resistor - Surface Mount MCS04020C1004FE000

Description
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCS0402-1.00M-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-1.00M-CFCT-ND
Chip Resistor - Surface Mount MCS0402-1.00M-CFCT-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS0402-1.00M-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-1.00M-CFTR-ND
Chip Resistor - Surface Mount MCS0402-1.00M-CFTR-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS0402-1.00M-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-1.00M-CFDKR-ND
Chip Resistor - Surface Mount MCS0402-1.00M-CFDKR-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 063W Resistor - 52-MCS04020C1004FE000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 063W Resistor
52-MCS04020C1004FE000
SMD 063W Resistor 52-MCS04020C1004FE000
Thin Film Resistors - SMD .063W 1Mohms 1% 0402 50ppm Product overview: MCS04020C1004FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C1004FE00 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .063W 1Mohms 1% 0402 50ppm Product overview: MCS04020C1004FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C1004FE000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1050931-MCS04020C1004FE000
Resistors - Chip Resistor - Surface Mount 1050931-MCS04020C1004FE000
Win Source Part Number: 1050931-MCS04020C100 4FE000 Category: Resistors>Chip Resistor - Surface Mount Series: MCS - Professional Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.015" (0.37mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CRCW04021M00FKED; RC0402FR-071ML; CRG0402F1M0; CRCW04021M00FKTD; RK73H1ETTP1004F; RCG04021M00FKEDMCS 04020C1004FE000; MCS04020C1004FE000.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2312 275 11005-NDR,MCS0402-1. 00M-CFDKR,2312 275 11005,2312 275 11005-ND,23122751100 5,MCS0402-1.00M-CFTR ,MCS0402-1.00M-CFCT

Win Source Part Number: 1050931-MCS04020C1004FE000
Category: Resistors>Chip Resistor - Surface Mount
Series: MCS - Professional
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.015" (0.37mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CRCW04021M00FKED; RC0402FR-071ML; CRG0402F1M0; CRCW04021M00FKTD; RK73H1ETTP1004F; RCG04021M00FKEDMCS 04020C1004FE000; MCS04020C1004FE000.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 2312 275 11005-NDR,MCS0402-1.00M-CFDKR,2312 275 11005,2312 275 11005-ND,231227511005,MCS0402-1.00M-CFTR,MCS0402-1.00M-CFCT

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCS04020C1004FE000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCS04020C1004FE000
Resistors - Chip Resistor - Surface Mount MCS04020C1004FE000
RES 1M OHM 1% 1/16W 0402

RES 1M OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - MCS04020C1004FE000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS04020C1004FE000
Chip Resistor - Surface Mount MCS04020C1004FE000
RES 1M OHM 1% 1/16W 0402

RES 1M OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thin Film, 1M, 1%, 50V, 0402; Resistance Vishay - 65AC3524 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1M, 1%, 50V, 0402; Resistance Vishay
65AC3524
Res, Thin Film, 1M, 1%, 50V, 0402; Resistance Vishay 65AC3524
RES, THIN FILM, 1M, 1%, 50V, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1M, 1%, 50V, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 1M, 1%, 50V, 0402; Resistance Vishay - 64P4215 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1M, 1%, 50V, 0402; Resistance Vishay
64P4215
Res, Thin Film, 1M, 1%, 50V, 0402; Resistance Vishay 64P4215
RES, THIN FILM, 1M, 1%, 50V, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1M, 1%, 50V, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay - 96Y9394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay
96Y9394
Res, 1M, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay 96Y9394
RES, 1M, 1%, 50V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1Mohm; Product Range:MCS Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M, 1%, 50V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1Mohm; Product Range:MCS Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number MCS0402-1.00M-CFCT-ND 52-MCS04020C1004FE000 1050931-MCS04020C1004FE000 MCS04020C1004FE000 MCS04020C1004FE000 65AC3524 96Y9394
Product Name Chip Resistor - Surface Mount SMD 063W Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 1M, 1%, 50V, 0402; Resistance Vishay Res, 1M, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details