Vishay Precision Group Surface Mount Resistors MCS04020C1003FE000

Description
Vishay MCS04020C1003FE000
Request a Quote
Description
Vishay MCS04020C1003FE000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay thin film resistor, part number 64P4214, features a resistance value of 100 kΩ with a tolerance of ±1%. It is designed for a maximum operating voltage of 50V and has a power rating of 100 mW. The resistor is housed in a compact 0402 package, making it suitable for applications where space is a constraint. This component is characterized by its high stability and reliability, making it ideal for use in telecommunications, medical equipment, and high-end audio/video electronics. Additionally, it is sulfur resistant and compliant with RoHS standards, ensuring its suitability for various professional electronic applications.

Datasheet Summary
Powered by GS/AI

The Vishay thin film resistor, part number 64P4214, features a resistance value of 100 kΩ with a tolerance of ±1%. It is designed for a maximum operating voltage of 50V and has a power rating of 100 mW. The resistor is housed in a compact 0402 package, making it suitable for applications where space is a constraint. This component is characterized by its high stability and reliability, making it ideal for use in telecommunications, medical equipment, and high-end audio/video electronics. Additionally, it is sulfur resistant and compliant with RoHS standards, ensuring its suitability for various professional electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1885959P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885959P
Surface Mount Resistors 1885959P
Vishay MCS04020C1003FE000

Vishay MCS04020C1003FE000

Supplier's Site
Surface Mount Resistors - 1885959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885959
Surface Mount Resistors 1885959
Vishay MCS04020C1003FE000

Vishay MCS04020C1003FE000

Supplier's Site
Surface Mount Resistors - 1885563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885563
Surface Mount Resistors 1885563
Vishay MCS04020C1003FE000

Vishay MCS04020C1003FE000

Supplier's Site
Chip Resistor - Surface Mount - MCS0402-100K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-100K-CFTR-ND
Chip Resistor - Surface Mount MCS0402-100K-CFTR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS0402-100K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-100K-CFDKR-ND
Chip Resistor - Surface Mount MCS0402-100K-CFDKR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS0402-100K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-100K-CFCT-ND
Chip Resistor - Surface Mount MCS0402-100K-CFCT-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors -Chip Resistor - Surface Mount
Resistors -Chip Resistor - Surface Mount
Manufacturer: Vishay Category: Resistors -Chip Resistor - Surface Mount Series: MCS - Professional Package: Tape & Reel (TR) Cut Tape (CT) Resistance: 100 kOhms Tolerance: ±1% Product Status: Active Operating Temperature: -55°C ~ 155°C Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402

Manufacturer: Vishay
Category: Resistors -Chip Resistor - Surface Mount
Series: MCS - Professional
Package: Tape & Reel (TR) Cut Tape (CT)
Resistance: 100 kOhms
Tolerance: ±1%
Product Status: Active
Operating Temperature: -55°C ~ 155°C
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402

Buy Now Datasheet
SMD 063W Resistor - 52-MCS04020C1003FE000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 063W Resistor
52-MCS04020C1003FE000
SMD 063W Resistor 52-MCS04020C1003FE000
Thin Film Resistors - SMD .063W 100Kohms 1% 0402 50ppm Product overview: MCS04020C1003FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C1003FE00 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .063W 100Kohms 1% 0402 50ppm Product overview: MCS04020C1003FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C1003FE000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCS04020C1003FE000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCS04020C1003FE000
Resistors - Chip Resistor - Surface Mount MCS04020C1003FE000
RES 100K OHM 1% 1/16W 0402

RES 100K OHM 1% 1/16W 0402

Supplier's Site
Res, Thin Film, 100K, 1%, 50V, 0402; Resistance Vishay - 64P4214 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 1%, 50V, 0402; Resistance Vishay
64P4214
Res, Thin Film, 100K, 1%, 50V, 0402; Resistance Vishay 64P4214
RES, THIN FILM, 100K, 1%, 50V, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100K, 1%, 50V, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 100K, 1%, 50V, 0402; Resistance Vishay - 65AC3523 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 1%, 50V, 0402; Resistance Vishay
65AC3523
Res, Thin Film, 100K, 1%, 50V, 0402; Resistance Vishay 65AC3523
RES, THIN FILM, 100K, 1%, 50V, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100K, 1%, 50V, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay - 96Y9393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay
96Y9393
Res, 100K, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay 96Y9393
RES, 100K, 1%, 50V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:MCS Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100K, 1%, 50V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:MCS Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1885959P 1885959 MCS0402-100K-CFTR-ND 52-MCS04020C1003FE000 MCS04020C1003FE000 64P4214 96Y9393
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors -Chip Resistor - Surface Mount SMD 063W Resistor Resistors - Chip Resistor - Surface Mount Res, Thin Film, 100K, 1%, 50V, 0402; Resistance Vishay Res, 100K, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.1000 watts 0.0630 watts 0.0630 to 0.0625 watts 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details