Vishay Precision Group Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCS04020C1002FE000

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Package: Bead, Glass Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 512KB (512K x 8) FLASH 144-LQFP (20x20) Package / Case: 8-SMD, No Lead
Request a Quote
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Package: Bead, Glass Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 512KB (512K x 8) FLASH 144-LQFP (20x20) Package / Case: 8-SMD, No Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Package: Bead, Glass Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 512KB (512K x 8) FLASH 144-LQFP (20x20) Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Package: Bead, Glass
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
SMD 063W Resistor - 52-MCS04020C1002FE000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 063W Resistor
52-MCS04020C1002FE000
SMD 063W Resistor 52-MCS04020C1002FE000
Thin Film Resistors - SMD .063W 10Kohms 1% 0402 50ppm Product overview: MCS04020C1002FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C1002FE00 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .063W 10Kohms 1% 0402 50ppm Product overview: MCS04020C1002FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C1002FE000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1886129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886129
Surface Mount Resistors 1886129
Vishay MCS04020C1002FE000

Vishay MCS04020C1002FE000

Supplier's Site
Surface Mount Resistors - 1886129P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886129P
Surface Mount Resistors 1886129P
Vishay MCS04020C1002FE000

Vishay MCS04020C1002FE000

Supplier's Site
Surface Mount Resistors - 1885549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885549
Surface Mount Resistors 1885549
Vishay MCS04020C1002FE000

Vishay MCS04020C1002FE000

Supplier's Site
Chip Resistor - Surface Mount - MCS0402-10.0K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-10.0K-CFTR-ND
Chip Resistor - Surface Mount MCS0402-10.0K-CFTR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS0402-10.0K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-10.0K-CFCT-ND
Chip Resistor - Surface Mount MCS0402-10.0K-CFCT-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS0402-10.0K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-10.0K-CFDKR-ND
Chip Resistor - Surface Mount MCS0402-10.0K-CFDKR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, Thin Film, 10K, 1%, 50V, 0402; Resistance Vishay - 74M9608 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 1%, 50V, 0402; Resistance Vishay
74M9608
Res, Thin Film, 10K, 1%, 50V, 0402; Resistance Vishay 74M9608
RES, THIN FILM, 10K, 1%, 50V, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 10K, 1%, 50V, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 10K, 1%, 50V, 0402; Resistance Vishay - 65AC3522 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 1%, 50V, 0402; Resistance Vishay
65AC3522
Res, Thin Film, 10K, 1%, 50V, 0402; Resistance Vishay 65AC3522
RES, THIN FILM, 10K, 1%, 50V, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 10K, 1%, 50V, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 10K, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay - 96Y9392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay
96Y9392
Res, 10K, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay 96Y9392
RES, 10K, 1%, 50V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:MCS Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 50V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:MCS Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCS04020C1002FE000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS04020C1002FE000
Chip Resistor - Surface Mount MCS04020C1002FE000
RES 10K OHM 1% 1/16W 0402

RES 10K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-MCS04020C1002FE000 1886129 1886129P MCS0402-10.0K-CFTR-ND 74M9608 96Y9392 MCS04020C1002FE000
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers SMD 063W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, 10K, 1%, 50V, 0402; Resistance Vishay Res, 10K, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Resistance Range 45000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 0.1000 watts 0.0630 watts 0.1000 watts 0.1000 watts 0.0630 to 0.0625 watts
Technology / Construction Thin Film Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 2-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers