Vishay Precision Group Surface Mount Resistors MCS04020C1001FE000

Description
Vishay MCS04020C1001FE000
Request a Quote Datasheet
Description
Vishay MCS04020C1001FE000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1885561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885561
Surface Mount Resistors 1885561
Vishay MCS04020C1001FE000

Vishay MCS04020C1001FE000

Supplier's Site
Surface Mount Resistors - 1885900P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885900P
Surface Mount Resistors 1885900P
Vishay MCS04020C1001FE000

Vishay MCS04020C1001FE000

Supplier's Site
Surface Mount Resistors - 1885900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885900
Surface Mount Resistors 1885900
Vishay MCS04020C1001FE000

Vishay MCS04020C1001FE000

Supplier's Site
SMD 063W Resistor - 52-MCS04020C1001FE000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 063W Resistor
52-MCS04020C1001FE000
SMD 063W Resistor 52-MCS04020C1001FE000
Thin Film Resistors - SMD .063W 1Kohms 1% 0402 50ppm Product overview: MCS04020C1001FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C1001FE00 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .063W 1Kohms 1% 0402 50ppm Product overview: MCS04020C1001FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020C1001FE000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1078285-MCS04020C1001FE000 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1078285-MCS04020C1001FE000
Resistors - Chip Resistor - Surface Mount 1078285-MCS04020C1001FE000
Win Source Part Number: 1078285-MCS04020C100 1FE000 Category: Resistors>Chip Resistor - Surface Mount Series: MCS - Professional Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.015" (0.37mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RU73X1E1K0LTDF; RT0402FRE071KL; CRCW04021K00FKED; CRG0402F1K0; RC0402FR-071KL; RK73H1ETTP1001F; AC0402FR-071KLMCS 04020C1001FE000; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCS0402-1.00K-CFCT,2 312 275 11002,MCS0402-1.00K- CFTR,MCS0402-1.00K-C FDKR,2312 275 11002-NDR,2312 275 11002-ND,23122751100 2

Win Source Part Number: 1078285-MCS04020C1001FE000
Category: Resistors>Chip Resistor - Surface Mount
Series: MCS - Professional
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.015" (0.37mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): RU73X1E1K0LTDF; RT0402FRE071KL; CRCW04021K00FKED; CRG0402F1K0; RC0402FR-071KL; RK73H1ETTP1001F; AC0402FR-071KLMCS 04020C1001FE000;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MCS0402-1.00K-CFCT,2312 275 11002,MCS0402-1.00K-CFTR,MCS0402-1.00K-CFDKR,2312 275 11002-NDR,2312 275 11002-ND,231227511002

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS0402-1.00K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-1.00K-CFCT-ND
Chip Resistor - Surface Mount MCS0402-1.00K-CFCT-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS0402-1.00K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-1.00K-CFDKR-ND
Chip Resistor - Surface Mount MCS0402-1.00K-CFDKR-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS0402-1.00K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-1.00K-CFTR-ND
Chip Resistor - Surface Mount MCS0402-1.00K-CFTR-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS04020C1001FE000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS04020C1001FE000
Chip Resistor - Surface Mount MCS04020C1001FE000
RES 1K OHM 1% 1/16W 0402

RES 1K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thin Film, 1K, 1%, 50V, 0402; Resistance Vishay - 64P4213 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 1%, 50V, 0402; Resistance Vishay
64P4213
Res, Thin Film, 1K, 1%, 50V, 0402; Resistance Vishay 64P4213
RES, THIN FILM, 1K, 1%, 50V, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K, 1%, 50V, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 1K, 1%, 50V, 0402; Resistance Vishay - 65AC3521 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 1%, 50V, 0402; Resistance Vishay
65AC3521
Res, Thin Film, 1K, 1%, 50V, 0402; Resistance Vishay 65AC3521
RES, THIN FILM, 1K, 1%, 50V, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K, 1%, 50V, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 1K, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay - 96Y9391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay
96Y9391
Res, 1K, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay 96Y9391
RES, 1K, 1%, 50V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:MCS Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 50V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:MCS Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1885561 1885900P 52-MCS04020C1001FE000 1078285-MCS04020C1001FE000 MCS0402-1.00K-CFCT-ND MCS04020C1001FE000 64P4213 96Y9391
Product Name Surface Mount Resistors Surface Mount Resistors SMD 063W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 1K, 1%, 50V, 0402; Resistance Vishay Res, 1K, 1%, 50V, 0402, Thin Film; Resistor Case Style Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402; 0402 [1005 Metric] 0402
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.0630 watts 0.0630 to 0.0625 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data