Vishay Precision Group Chip Resistor - Surface Mount MCS04020C1000FE000

Description
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCS0402-100-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-100-CFCT-ND
Chip Resistor - Surface Mount MCS0402-100-CFCT-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS0402-100-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-100-CFTR-ND
Chip Resistor - Surface Mount MCS0402-100-CFTR-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS0402-100-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-100-CFDKR-ND
Chip Resistor - Surface Mount MCS0402-100-CFDKR-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, Thin Film, 100R, 1%, 50V, 0402; Resistance Vishay - 74M9610 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 1%, 50V, 0402; Resistance Vishay
74M9610
Res, Thin Film, 100R, 1%, 50V, 0402; Resistance Vishay 74M9610
RES, THIN FILM, 100R, 1%, 50V, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100R, 1%, 50V, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 100R, 1%, 50V, 0402; Resistance Vishay - 65AC3520 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 1%, 50V, 0402; Resistance Vishay
65AC3520
Res, Thin Film, 100R, 1%, 50V, 0402; Resistance Vishay 65AC3520
RES, THIN FILM, 100R, 1%, 50V, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100R, 1%, 50V, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCS04020C1000FE000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS04020C1000FE000
Chip Resistor - Surface Mount MCS04020C1000FE000
RES SMD 100 OHM 1% 1/10W 0402

RES SMD 100 OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number MCS0402-100-CFCT-ND 74M9610 MCS04020C1000FE000
Product Name Chip Resistor - Surface Mount Res, Thin Film, 100R, 1%, 50V, 0402; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details