Vishay Intertechnology, Inc. Wirewound Resistors - Chassis Mount 2ohms 10% MCRL01002R000KHB00

Description
Wirewound Resistors - Chassis Mount 2ohms 10%
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 2ohms 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 2ohms 10% - MCRL01002R000KHB00 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 2ohms 10%
MCRL01002R000KHB00
Wirewound Resistors - Chassis Mount 2ohms 10% MCRL01002R000KHB00
Wirewound Resistors - Chassis Mount 2ohms 10%

Wirewound Resistors - Chassis Mount 2ohms 10%

Supplier's Site
Chassis Mount Resistors - 541-10182-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-10182-ND
Chassis Mount Resistors 541-10182-ND
2 Ohms ±10% 100W Wirewound Chassis Mount Resistor

2 Ohms ±10% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - MCRL01002R000KHB00 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
MCRL01002R000KHB00
Chassis Mount Resistors MCRL01002R000KHB00
METAL CASE 100W, 2 OHMS

METAL CASE 100W, 2 OHMS

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number MCRL01002R000KHB00 541-10182-ND MCRL01002R000KHB00
Product Name Wirewound Resistors - Chassis Mount 2ohms 10% Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 10 +/- % 10 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers