Vishay Intertechnology, Inc. Chassis Mount Resistors MCRL010010R00KHB00

Description
10 Ohms ±10% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±10% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 12M59-10-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
12M59-10-ND
Chassis Mount Resistors 12M59-10-ND
10 Ohms ±10% 100W Wirewound Chassis Mount Resistor

10 Ohms ±10% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - MCRL010010R00KHB00 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
MCRL010010R00KHB00
Chassis Mount Resistors MCRL010010R00KHB00
RES CHAS MNT 10 OHM 10% 100W

RES CHAS MNT 10 OHM 10% 100W

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 12M59-10-ND MCRL010010R00KHB00
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Module
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details