Vishay Precision Group Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay MCA231

Description
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 14M6016 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
14M6016
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 14M6016
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 14M6016
Product Name Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3321MC12NXUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details