Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1220584-MCA231
Packaging: Tube
Mounting Style: Through Hole
Output Type: Darlington with Base
Input Type: DC
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 6-DIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.siemens.com/
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 200% at 10mA
Vce Saturation (Maximum): 1V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 10μs, 30μs
Voltage - Forward (Vf): 1.1V
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 1220584-MCA231 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - MCA231 |
| TJ | -55 to 100 C (-67 to 212 F) |