Chip Resistor
RES 499K OHM 0.1% 0.52W 1206
RES 499K OHM 0.1% 0.52W 1206
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 749-MCA1206MD4993BP500TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 0.1000 +/- % |