RES 4.7M OHM 0.1% 0.52W 1206
Chip Resistor
RES 4.7M OHM 0.1% 0.52W 1206
RES, 4M7, 0.1%, 0.4W, 1206 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 749-MCA1206MD4704BP500DKR-ND | 14AJ2418 |
| Product Name | Chip Resistor - Surface Mount | Res, 4M7, 0.1%, 0.4W, 1206 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Tolerance | 0.1000 +/- % |