Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCA1206MD4704BP100

Description
4.7 MOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
4.7 MOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCA1206MD4704BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCA1206MD4704BP100TR-ND
Chip Resistor - Surface Mount 749-MCA1206MD4704BP100TR-ND
4.7 MOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 MOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCA1206MD4704BP100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCA1206MD4704BP100DKR-ND
Chip Resistor - Surface Mount 749-MCA1206MD4704BP100DKR-ND
4.7 MOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 MOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCA1206MD4704BP100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCA1206MD4704BP100CT-ND
Chip Resistor - Surface Mount 749-MCA1206MD4704BP100CT-ND
4.7 MOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 MOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2059494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2059494
Surface Mount Resistors 2059494
Vishay MCA1206MD4704BP100

Vishay MCA1206MD4704BP100

Supplier's Site
Surface Mount Resistors - 2059494P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2059494P
Surface Mount Resistors 2059494P
Vishay MCA1206MD4704BP100

Vishay MCA1206MD4704BP100

Supplier's Site
Surface Mount Resistors - 2059493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2059493
Surface Mount Resistors 2059493
Vishay MCA1206MD4704BP100

Vishay MCA1206MD4704BP100

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors
Product Number 749-MCA1206MD4704BP100TR-ND 2059494 2059494P
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details