RES 3.3M OHM 0.1% 0.52W 1206
Chip Resistor
RES 3.3M OHM 0.1% 0.52W 1206
Thin Film Resistors - SMD MCA 1206-25 0.1% AT P5 3M3 Product overview: MCA1206MD3304BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCA1206MD3304BP50
RES 3.3M OHM 0.1% 1/4W 1206
RES, 3M3, 0.1%, 0.4W, 1206 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-MCA1206MD3304BP500CT-ND | 52-MCA1206MD3304BP500 | MCA1206MD3304BP500 | 14AJ2417 |
| Product Name | Chip Resistor - Surface Mount | SMD Resistor | Resistors - Chip Resistor - Surface Mount | Res, 3M3, 0.1%, 0.4W, 1206 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 (3216 Metric) | 1206 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |