Vishay Precision Group Chip Resistor - Surface Mount MCA1206MD2004BP500

Description
RES 2M OHM 0.1% 0.52W 1206
Request a Quote Datasheet
Description
RES 2M OHM 0.1% 0.52W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCA1206MD2004BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCA1206MD2004BP500DKR-ND
Chip Resistor - Surface Mount 749-MCA1206MD2004BP500DKR-ND
RES 2M OHM 0.1% 0.52W 1206

RES 2M OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCA1206MD2004BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCA1206MD2004BP500CT-ND
Chip Resistor - Surface Mount 749-MCA1206MD2004BP500CT-ND
RES 2M OHM 0.1% 0.52W 1206

RES 2M OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCA1206MD2004BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCA1206MD2004BP500TR-ND
Chip Resistor - Surface Mount 749-MCA1206MD2004BP500TR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Resistor, Aec-Q200, 2M, 1206, 200V; Resistance Vishay - 06AJ9224 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, 2M, 1206, 200V; Resistance Vishay
06AJ9224
Resistor, Aec-Q200, 2M, 1206, 200V; Resistance Vishay 06AJ9224
RESISTOR, AEC-Q200, 2M, 1206, 200V; Resistance:2Mohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RESISTOR, AEC-Q200, 2M, 1206, 200V; Resistance:2Mohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 2M, 0.1%, 0.4W, 1206 Rohs Compliant Vishay - 14AJ2416 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 0.1%, 0.4W, 1206 Rohs Compliant Vishay
14AJ2416
Res, 2M, 0.1%, 0.4W, 1206 Rohs Compliant Vishay 14AJ2416
RES, 2M, 0.1%, 0.4W, 1206 ROHS COMPLIANT: YES

RES, 2M, 0.1%, 0.4W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-MCA1206MD2004BP500DKR-ND 06AJ9224 14AJ2416
Product Name Chip Resistor - Surface Mount Resistor, Aec-Q200, 2M, 1206, 200V; Resistance Vishay Res, 2M, 0.1%, 0.4W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573191 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details