Vishay Intertechnology, Inc. Surface Mount Resistors MCA1206MD2004BP100

Description
Vishay MCA1206MD2004BP100
Request a Quote Datasheet
Description
Vishay MCA1206MD2004BP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2059488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2059488
Surface Mount Resistors 2059488
Vishay MCA1206MD2004BP100

Vishay MCA1206MD2004BP100

Supplier's Site
Surface Mount Resistors - 2059489P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2059489P
Surface Mount Resistors 2059489P
Vishay MCA1206MD2004BP100

Vishay MCA1206MD2004BP100

Supplier's Site
Chip Resistor - Surface Mount - 749-MCA1206MD2004BP100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCA1206MD2004BP100DKR-ND
Chip Resistor - Surface Mount 749-MCA1206MD2004BP100DKR-ND
2 MOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

2 MOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCA1206MD2004BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCA1206MD2004BP100TR-ND
Chip Resistor - Surface Mount 749-MCA1206MD2004BP100TR-ND
2 MOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

2 MOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCA1206MD2004BP100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCA1206MD2004BP100CT-ND
Chip Resistor - Surface Mount 749-MCA1206MD2004BP100CT-ND
2 MOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

2 MOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors
Product Number 2059488 2059489P 749-MCA1206MD2004BP100DKR-ND
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206
Standards and Certifications RoHS RoHS
Resistance Range 0.0020 ohms
Power Rating 0.4000 watts 0.5200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details