Vishay Precision Group SMD 0.4W Resistor MCA1206MD1005BP500

Description
Thin Film Resistors - SMD 10M OHM .1% 25PPM 0.4W Product overview: MCA1206MD1005BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCA1206MD1005BP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 10M OHM .1% 25PPM 0.4W Product overview: MCA1206MD1005BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCA1206MD1005BP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.4W Resistor - 52-MCA1206MD1005BP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.4W Resistor
52-MCA1206MD1005BP500
SMD 0.4W Resistor 52-MCA1206MD1005BP500
Thin Film Resistors - SMD 10M OHM .1% 25PPM 0.4W Product overview: MCA1206MD1005BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCA1206MD1005BP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 10M OHM .1% 25PPM 0.4W Product overview: MCA1206MD1005BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCA1206MD1005BP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MCA1206MD1005BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCA1206MD1005BP500TR-ND
Chip Resistor - Surface Mount 749-MCA1206MD1005BP500TR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCA1206MD1005BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCA1206MD1005BP500DKR-ND
Chip Resistor - Surface Mount 749-MCA1206MD1005BP500DKR-ND
RES 10M OHM 0.1% 0.52W 1206

RES 10M OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCA1206MD1005BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCA1206MD1005BP500CT-ND
Chip Resistor - Surface Mount 749-MCA1206MD1005BP500CT-ND
RES 10M OHM 0.1% 0.52W 1206

RES 10M OHM 0.1% 0.52W 1206

Buy Now Datasheet
Res, 10M, 0.1%, 0.4W, 1206 Rohs Compliant Vishay - 14AJ2415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 0.1%, 0.4W, 1206 Rohs Compliant Vishay
14AJ2415
Res, 10M, 0.1%, 0.4W, 1206 Rohs Compliant Vishay 14AJ2415
RES, 10M, 0.1%, 0.4W, 1206 ROHS COMPLIANT: YES

RES, 10M, 0.1%, 0.4W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-MCA1206MD1005BP500 749-MCA1206MD1005BP500TR-ND 14AJ2415
Product Name SMD 0.4W Resistor Chip Resistor - Surface Mount Res, 10M, 0.1%, 0.4W, 1206 Rohs Compliant Vishay
Technology / Construction Thin Film Thin Film (Chip)
Resistance Range 1.00E7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details